Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 13.0″ 086-13SM+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-13SM+ is a 50Ω, 13-inch Hand-Flex™ coaxial cable with SMA-male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak. The cable has a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. It is packaged with a blue FEP insulating jacket and measures 330.2 mm in length with an outer diameter of 9.14 mm. Insertion loss is up to 1.8 dB at 18 GHz, return loss is 28 dB at 18 GHz, and power handling is 35 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C.

Datasheet Summary
Powered by GS/AI

The 086-13SM+ is a 50Ω, 13-inch Hand-Flex™ coaxial cable with SMA-male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak. The cable has a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. It is packaged with a blue FEP insulating jacket and measures 330.2 mm in length with an outer diameter of 9.14 mm. Insertion loss is up to 1.8 dB at 18 GHz, return loss is 28 dB at 18 GHz, and power handling is 35 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 13.0″
086-13SM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 13.0″ 086-13SM+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-13SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-13SM+-ND
Coaxial Cables (RF) 3157-086-13SM+-ND
"COAX CBL SMA TO SMA 13"""

"COAX CBL SMA TO SMA 13"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-13SM+ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
086-13SM+
Cable Assemblies - Coaxial Cables (RF) 086-13SM+
HFLEX BL CA SM/SM 13" ROHS

HFLEX BL CA SM/SM 13" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-13SM+ 3157-086-13SM+-ND 086-13SM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 13.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
IO/ CABLE USB 6.56 FT - MUSB-CBL-7+ - Mini-Circuits
Specs
Product Type Serial; USB
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers