Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″ 141-24NM+

Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″
Request a Quote
Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-24NM+ is a 24-inch Hand-Flex™ coaxial cable with 50 Ω impedance, designed for DC to 18 GHz applications, featuring N-type male connectors and a flexible, hand-formable design with an 8 mm minimum bend radius. It has a solid PTFE dielectric, copper braid shield with tin soaking, and an FEP blue jacket. The cable measures 609.6 mm in length, 22.35 mm in outer diameter, and weighs 89.43 grams. Operating and storage temperatures range from -55 °C to +105 °C. Insertion loss is 1.32 dB typical at 18 GHz, with return loss of 27 dB typical at 18 GHz. Power handling ranges from 90 W at 18 GHz to 546 W at 0.5 GHz at +25 °C, sea level.

Datasheet Summary
Powered by GS/AI

The 141-24NM+ is a 24-inch Hand-Flex™ coaxial cable with 50 Ω impedance, designed for DC to 18 GHz applications, featuring N-type male connectors and a flexible, hand-formable design with an 8 mm minimum bend radius. It has a solid PTFE dielectric, copper braid shield with tin soaking, and an FEP blue jacket. The cable measures 609.6 mm in length, 22.35 mm in outer diameter, and weighs 89.43 grams. Operating and storage temperatures range from -55 °C to +105 °C. Insertion loss is 1.32 dB typical at 18 GHz, with return loss of 27 dB typical at 18 GHz. Power handling ranges from 90 W at 18 GHz to 546 W at 0.5 GHz at +25 °C, sea level.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″
141-24NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″ 141-24NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″

Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-24NM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-24NM+-ND
Coaxial Cables (RF) 3157-141-24NM+-ND
"COAX CBL N-TYPE TO N-TYPE 24"""

"COAX CBL N-TYPE TO N-TYPE 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-24NM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-24NM+
Cable Assemblies - Coaxial Cables (RF) 141-24NM+
CBL ASSY NTYPE PLUG TO PLUG 24"

CBL ASSY NTYPE PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-24NM+ 3157-141-24NM+-ND 141-24NM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 24.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details