Mini-Circuits Flexible Cable, DC-110 GHz, 6.0″ AP110-0.5W1F1M+

Description
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFTW1F1M+ 1.0 mm-Female to 1.0 mm-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. A ECO-026740 AP110-XXFTW1F1M+ MCL NY 250827 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFTW1F1M+ 50Ω DC to 110 GHz 1.0 mm-Female to 1.0 mm-Male
Request a Quote
Description
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFTW1F1M+ 1.0 mm-Female to 1.0 mm-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. A ECO-026740 AP110-XXFTW1F1M+ MCL NY 250827 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFTW1F1M+ 50Ω DC to 110 GHz 1.0 mm-Female to 1.0 mm-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP110-0.5W1F1M+ is a 0.5-foot flexible coaxial cable assembly with 1.0 mm-female to 1.0 mm-male connectors, designed for DC to 110 GHz applications requiring high return loss and low insertion loss. It has a 50 Ω impedance, 70% velocity of propagation, and weighs 9.84 grams. The cable features a silver-plated copper inner conductor, solid PTFE dielectric, dual silver-plated copper shields, and an FEP blue jacket. It supports a minimum bend radius of 5 mm during installation and 10 mm for repeated bending, with an operating temperature range of -45 °C to +80 °C. Insertion loss is specified as 1.0 dB max from DC to 35 GHz and 1.7 dB max from 35 to 75 GHz. It is RoHS compliant and meets ENV143 environmental ratings.

Datasheet Summary
Powered by GS/AI

The AP110-0.5W1F1M+ is a 0.5-foot flexible coaxial cable assembly with 1.0 mm-female to 1.0 mm-male connectors, designed for DC to 110 GHz applications requiring high return loss and low insertion loss. It has a 50 Ω impedance, 70% velocity of propagation, and weighs 9.84 grams. The cable features a silver-plated copper inner conductor, solid PTFE dielectric, dual silver-plated copper shields, and an FEP blue jacket. It supports a minimum bend radius of 5 mm during installation and 10 mm for repeated bending, with an operating temperature range of -45 °C to +80 °C. Insertion loss is specified as 1.0 dB max from DC to 35 GHz and 1.7 dB max from 35 to 75 GHz. It is RoHS compliant and meets ENV143 environmental ratings.

Suppliers

Company
Product
Description
Supplier Links
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5W1F1M+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Cable, DC-110 GHz, 6.0″
AP110-0.5W1F1M+
Flexible Cable, DC-110 GHz, 6.0″ AP110-0.5W1F1M+
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFTW1F1M+ 1.0 mm-Female to 1.0 mm-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. A ECO-026740 AP110-XXFTW1F1M+ MCL NY 250827 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFTW1F1M+ 50Ω DC to 110 GHz 1.0 mm-Female to 1.0 mm-Male

The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFTW1F1M+ 1.0 mm-Female to 1.0 mm-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. A ECO-026740 AP110-XXFTW1F1M+ MCL NY 250827 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFTW1F1M+ 50Ω DC to 110 GHz 1.0 mm-Female to 1.0 mm-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number AP110-0.5W1F1M+
Product Name Flexible Cable, DC-110 GHz, 6.0″
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz, 1.0 ft. (0.3m) - CBN-1FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Test Cable, 18.0 GHz, 18.0″ - ULC-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details