Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 15.0″ 141-15SMRSM+

Description
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.
Request a Quote
Description
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-15SMRSM+ is a 15-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA-male connectors at both ends, designed for DC to 18 GHz applications. It has a 8 mm minimum bend radius and features an anti-torque nut to prevent connector stress during installation. The center conductor is silver-plated copper-clad steel, the dielectric is solid PTFE, and the outer shield is tin-soaked copper braid with a blue FEP insulating jacket. Insertion loss is up to 1.60 dB at 18 GHz, with return loss of at least 16 dB at 18 GHz. Power handling is 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The case style is KQ1612-15.

Datasheet Summary
Powered by GS/AI

The 141-15SMRSM+ is a 15-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA-male connectors at both ends, designed for DC to 18 GHz applications. It has a 8 mm minimum bend radius and features an anti-torque nut to prevent connector stress during installation. The center conductor is silver-plated copper-clad steel, the dielectric is solid PTFE, and the outer shield is tin-soaked copper braid with a blue FEP insulating jacket. Insertion loss is up to 1.60 dB at 18 GHz, with return loss of at least 16 dB at 18 GHz. Power handling is 90 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The case style is KQ1612-15.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 15.0″
141-15SMRSM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 15.0″ 141-15SMRSM+
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.

The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-15SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-15SMRSM+-ND
Coaxial Cables (RF) 3157-141-15SMRSM+-ND
"COAX CBL SMA TO SMA 15"""

"COAX CBL SMA TO SMA 15"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-15SMRSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-15SMRSM+
Cable Assemblies - Coaxial Cables (RF) 141-15SMRSM+
HFLEX BL CA SMR/SM 15" ROHS

HFLEX BL CA SMR/SM 15" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-15SMRSM+ 3157-141-15SMRSM+-ND 141-15SMRSM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 15.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 6.0 ft. (1.8m) - CBN-6FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers