Mini-Circuits Armored Test Cable, 40.0 GHz, 18.0″ KBL-1.5FT-LOW+

Description
Armored Test Cable, 40.0 GHz, 18.0″
Request a Quote
Description
Armored Test Cable, 40.0 GHz, 18.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Armored test cable with 2.92mm-male connectors, designed for DC to 40 GHz applications with 50 ohm impedance, 1.5 feet in length, and a stainless steel armored construction for durability. The cable features double shielding, a solid silver-plated copper-clad steel center conductor, and PTFE dielectric, with an operating temperature range of -55°C to +85°C and power handling up to 53 W at 2 GHz, 17 W at 18 GHz, 15 W at 26.5 GHz, and 11 W at 40 GHz. Insertion loss ranges from 0.49 dB to 1.95 dB across the frequency bands, while return loss varies from 14 dB to 25 dB. Dimensions are 10.16 mm diameter and 7.92 mm width, weighing 75 grams.

Datasheet Summary
Powered by GS/AI

Armored test cable with 2.92mm-male connectors, designed for DC to 40 GHz applications with 50 ohm impedance, 1.5 feet in length, and a stainless steel armored construction for durability. The cable features double shielding, a solid silver-plated copper-clad steel center conductor, and PTFE dielectric, with an operating temperature range of -55°C to +85°C and power handling up to 53 W at 2 GHz, 17 W at 18 GHz, 15 W at 26.5 GHz, and 11 W at 40 GHz. Insertion loss ranges from 0.49 dB to 1.95 dB across the frequency bands, while return loss varies from 14 dB to 25 dB. Dimensions are 10.16 mm diameter and 7.92 mm width, weighing 75 grams.

Suppliers

Company
Product
Description
Supplier Links
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Brooklyn, NY, United States
Armored Test Cable, 40.0 GHz, 18.0″
KBL-1.5FT-LOW+
Armored Test Cable, 40.0 GHz, 18.0″ KBL-1.5FT-LOW+
Armored Test Cable, 40.0 GHz, 18.0″

Armored Test Cable, 40.0 GHz, 18.0″

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-KBL-1.5FT-LOW+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-KBL-1.5FT-LOW+-ND
Coaxial Cables (RF) 3157-KBL-1.5FT-LOW+-ND
ARMORED TEST CABLE, 40.0 GHZ

ARMORED TEST CABLE, 40.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number KBL-1.5FT-LOW+ 3157-KBL-1.5FT-LOW+-ND
Product Name Armored Test Cable, 40.0 GHz, 18.0″ Coaxial Cables (RF)
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) - CBL-20FT-SMSM+ - Mini-Circuits
Specs
Cable Length 20 ft (60.96 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers