Mini-Circuits Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) CBL-1.5M-SMSM+

Description
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-1.5M-SMSM+ is a 1.5 m flexible test cable with SMA-male connectors on both ends, designed for DC to 18 GHz applications. It features a 50 Ω impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. Connectors are made of passivated stainless steel with gold-plated beryllium copper contacts and PTFE dielectric. The cable operates from -55°C to +105°C and provides shielding effectiveness greater than 100 dB. Maximum power handling ranges from 891 W at 0.4 GHz to 88 W at 18 GHz. Insertion loss is specified up to 3.8 dB at 18 GHz, and return loss ranges from 17 to 30 dB depending on frequency. The overall length is 4.92 ft (1.5 m), with dimensions of 10.67 mm × 7.92 mm × 10.67 mm × 7.92 mm and a weight of 124 grams.

Datasheet Summary
Powered by GS/AI

CBL-1.5M-SMSM+ is a 1.5 m flexible test cable with SMA-male connectors on both ends, designed for DC to 18 GHz applications. It features a 50 Ω impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. Connectors are made of passivated stainless steel with gold-plated beryllium copper contacts and PTFE dielectric. The cable operates from -55°C to +105°C and provides shielding effectiveness greater than 100 dB. Maximum power handling ranges from 891 W at 0.4 GHz to 88 W at 18 GHz. Insertion loss is specified up to 3.8 dB at 18 GHz, and return loss ranges from 17 to 30 dB depending on frequency. The overall length is 4.92 ft (1.5 m), with dimensions of 10.67 mm × 7.92 mm × 10.67 mm × 7.92 mm and a weight of 124 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-SMSM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)
CBL-1.5M-SMSM+
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) CBL-1.5M-SMSM+
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)

Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-1.5M-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-1.5M-SMSM+-ND
Coaxial Cables (RF) 3157-CBL-1.5M-SMSM+-ND
COAX CBL SMA TO SMA 4.9'

COAX CBL SMA TO SMA 4.9'

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBL-1.5M-SMSM+ 3157-CBL-1.5M-SMSM+-ND
Product Name Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) Coaxial Cables (RF)
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 6.56 ft. (2 m) - CBN-2M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 12.0″ - ULC-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers