Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ 141-12SMNM+

Description
Mini-Circuits’ 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. The 141 SMNM+ Series Hand-Flex cables are available in a variety of lengths to meet your requirements.
Request a Quote Datasheet
Description
Mini-Circuits’ 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. The 141 SMNM+ Series Hand-Flex cables are available in a variety of lengths to meet your requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″
141-12SMNM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ 141-12SMNM+
Mini-Circuits’ 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. The 141 SMNM+ Series Hand-Flex cables are available in a variety of lengths to meet your requirements.

Mini-Circuits’ 141 SMNM+ Series Hand-Flex™ Coaxial Cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-type connection avoids need for an adapter between components with SMA female and N-type female connection ports, reducing system cost and improving reliability. Sturdy, hand-formable cable construction maintains shape after bending with bend radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. The 141 SMNM+ Series Hand-Flex cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-12SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-12SMNM+-ND
Coaxial Cables (RF) 3157-141-12SMNM+-ND
"COAX CBL SMA TO N-TYPE 12"""

"COAX CBL SMA TO N-TYPE 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-12SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-12SMNM+
Cable Assemblies - Coaxial Cables (RF) 141-12SMNM+
HFLEX BL CA SM/NM 12" ROHS

HFLEX BL CA SM/NM 12" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-12SMNM+ 3157-141-12SMNM+-ND 141-12SMNM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SFNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details