Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 12.0″ 141-12BM+

Description
Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.
Request a Quote Datasheet
Description
Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 12.0″
141-12BM+
Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 12.0″ 141-12BM+
Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.

Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-12BM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-12BM+-ND
Coaxial Cables (RF) 3157-141-12BM+-ND
"COAX CBL BNC TO BNC 12"""

"COAX CBL BNC TO BNC 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-12BM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-12BM+
Cable Assemblies - Coaxial Cables (RF) 141-12BM+
HFLEX BL CA BM/BM 12" ROHS

HFLEX BL CA BM/BM 12" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-12BM+ 3157-141-12BM+-ND 141-12BM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 50.0 ft. (15.24m) - CBL-50FT-SMSM+ - Mini-Circuits
Specs
Cable Length 50 ft (152 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details