Mini-Circuits Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ FL086-12SMNM+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver-plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. SMA male connector have passivated stainless-steel coupling nut over a gold-plated body with a gold plated brass center conductor. N-Type male connector have brass coupling nut over a Nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver-plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. SMA male connector have passivated stainless-steel coupling nut over a gold-plated body with a gold plated brass center conductor. N-Type male connector have brass coupling nut over a Nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL086-12SMNM+ is a 12-inch flexible coaxial cable with 50Ω impedance, designed for RF interconnects from DC to 18 GHz, featuring an SMA male to N-type male connector interface. It has a 6 mm minimum bend radius and an FEP blue jacket. The center conductor is silver-plated copper-clad steel, with a silver-plated copper braid shield and solid PTFE dielectric. Insertion loss is 0.7 dB typical at 18 GHz, with return loss of 25 dB typical at 18 GHz. Power handling is 33 W at 18 GHz at sea level. Operating and storage temperature range is -55 °C to +105 °C. The cable measures 304.8 mm in length with an outer diameter of 9.14 mm. Connector housings meet MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The FL086-12SMNM+ is a 12-inch flexible coaxial cable with 50Ω impedance, designed for RF interconnects from DC to 18 GHz, featuring an SMA male to N-type male connector interface. It has a 6 mm minimum bend radius and an FEP blue jacket. The center conductor is silver-plated copper-clad steel, with a silver-plated copper braid shield and solid PTFE dielectric. Insertion loss is 0.7 dB typical at 18 GHz, with return loss of 25 dB typical at 18 GHz. Power handling is 33 W at 18 GHz at sea level. Operating and storage temperature range is -55 °C to +105 °C. The cable measures 304.8 mm in length with an outer diameter of 9.14 mm. Connector housings meet MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″
FL086-12SMNM+
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ FL086-12SMNM+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver-plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. SMA male connector have passivated stainless-steel coupling nut over a gold-plated body with a gold plated brass center conductor. N-Type male connector have brass coupling nut over a Nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver-plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. SMA male connector have passivated stainless-steel coupling nut over a gold-plated body with a gold plated brass center conductor. N-Type male connector have brass coupling nut over a Nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL086-12SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL086-12SMNM+-ND
Coaxial Cables (RF) 3157-FL086-12SMNM+-ND
FLEXIBLE INTERCONNECT, 18.0 GHZ

FLEXIBLE INTERCONNECT, 18.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number FL086-12SMNM+ 3157-FL086-12SMNM+-ND
Product Name Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers