Mini-Circuits Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″ FL086-24SMNM+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements
Request a Quote
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL086-24SMNM+ is a 24-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications, featuring an SMA-male to N-male connector interface. It has a 6mm minimum bend radius and uses a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and silver-plated copper braid shield with an FEP blue jacket. The cable exhibits insertion loss of 1.83 dB typical at 18 GHz and return loss of 25 dB typical at 18 GHz. Power handling is rated at 33 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The unit measures 609.6 mm in length, 9.14 mm in diameter, and weighs 48.74 grams.

Datasheet Summary
Powered by GS/AI

The FL086-24SMNM+ is a 24-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications, featuring an SMA-male to N-male connector interface. It has a 6mm minimum bend radius and uses a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and silver-plated copper braid shield with an FEP blue jacket. The cable exhibits insertion loss of 1.83 dB typical at 18 GHz and return loss of 25 dB typical at 18 GHz. Power handling is rated at 33 W at 18 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The unit measures 609.6 mm in length, 9.14 mm in diameter, and weighs 48.74 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″
FL086-24SMNM+
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″ FL086-24SMNM+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. SMA-Male connector have passivated stainless-steel coupling nut over a gold plated body with a gold plated brass center conductor. N-Male connector have brass coupling nut over a Nickel plated body with a gold plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL086-24SMNM+
Product Name Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMSM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
USB CABLE 2.69 FT RoHS - USB-CBL-AB-3+ - Mini-Circuits
Specs
Product Type Serial; USB
Standards / Certifications RoHS
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details