Mini-Circuits RF Adapter Straight 1.35mm Female to 1.35mm Female DC - 90GHz 50Ω 135F-135F+

Description
Mini-Circuits’ 135F-135F+ is a coaxial 1.35mm Female to 1.35mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-135F+ features passivated stainless-steel construction and measures only 0.69” in length.
Request a Quote
Description
Mini-Circuits’ 135F-135F+ is a coaxial 1.35mm Female to 1.35mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-135F+ features passivated stainless-steel construction and measures only 0.69” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 135F-135F+ is a coaxial 1.35 mm female-to-female adapter designed for DC to 90 GHz applications, with a 50 Ω impedance. It features a straight body measuring 0.69 inches in length and weighs 2.1 grams. The adapter exhibits a typical insertion loss of 0.29 dB across the band and a typical VSWR of 1.05:1. Constructed from passivated stainless steel, it operates reliably between -55°C and +100°C.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 135F-135F+ is a coaxial 1.35 mm female-to-female adapter designed for DC to 90 GHz applications, with a 50 Ω impedance. It features a straight body measuring 0.69 inches in length and weighs 2.1 grams. The adapter exhibits a typical insertion loss of 0.29 dB across the band and a typical VSWR of 1.05:1. Constructed from passivated stainless steel, it operates reliably between -55°C and +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.35mm Female to 1.35mm Female DC - 90GHz 50Ω - 135F-135F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.35mm Female to 1.35mm Female DC - 90GHz 50Ω
135F-135F+
RF Adapter Straight 1.35mm Female to 1.35mm Female DC - 90GHz 50Ω 135F-135F+
Mini-Circuits’ 135F-135F+ is a coaxial 1.35mm Female to 1.35mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-135F+ features passivated stainless-steel construction and measures only 0.69” in length.

Mini-Circuits’ 135F-135F+ is a coaxial 1.35mm Female to 1.35mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-135F+ features passivated stainless-steel construction and measures only 0.69” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 135F-135F+
Product Name RF Adapter Straight 1.35mm Female to 1.35mm Female DC - 90GHz 50Ω
Connector Type 1.35mm Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω - 35F-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω - 10F-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω - SFR-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.01 to 1.25 :1
View Details