Mini-Circuits RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω 135F-135M+

Description
Mini-Circuits’ 135F-135M+ is a coaxial 1.35mm Female to 1.35mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-135M+ features passivated stainless-steel construction and measures only 0.66” in length.
Request a Quote
Description
Mini-Circuits’ 135F-135M+ is a coaxial 1.35mm Female to 1.35mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-135M+ features passivated stainless-steel construction and measures only 0.66” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' 135F-135M+ is a coaxial adapter connecting 1.35mm female and male connectors for DC to 90 GHz applications. It features a straight body, passivated stainless-steel construction, and measures 0.66 inches in length. The adapter has a characteristic impedance of 50 ohms, with typical insertion loss of 0.24 dB up to 60 GHz and 0.34 dB from 60 to 90 GHz, and a typical VSWR of 1.08:1 across the full frequency range. Operating and storage temperatures range from -55°C to +100°C. The unit weighs 3.2 grams and is RoHS compliant with environmental rating ENV89.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' 135F-135M+ is a coaxial adapter connecting 1.35mm female and male connectors for DC to 90 GHz applications. It features a straight body, passivated stainless-steel construction, and measures 0.66 inches in length. The adapter has a characteristic impedance of 50 ohms, with typical insertion loss of 0.24 dB up to 60 GHz and 0.34 dB from 60 to 90 GHz, and a typical VSWR of 1.08:1 across the full frequency range. Operating and storage temperatures range from -55°C to +100°C. The unit weighs 3.2 grams and is RoHS compliant with environmental rating ENV89.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω
135F-135M+
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω 135F-135M+
Mini-Circuits’ 135F-135M+ is a coaxial 1.35mm Female to 1.35mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-135M+ features passivated stainless-steel construction and measures only 0.66” in length.

Mini-Circuits’ 135F-135M+ is a coaxial 1.35mm Female to 1.35mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-135M+ features passivated stainless-steel construction and measures only 0.66” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 135F-135M+
Product Name RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω
Connector Type 1.35mm Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω - SMPMR-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 26500.0 MHz
VSWR 1.07 to 1.38 :1
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185F-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details