Mini-Circuits RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω 10M-185F+

Description
Mini-Circuits’ 10M-185F+ is a coaxial 1.0mm Male to 1.85mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-185F+ features passivated stainless-steel construction and measures only 0.74” in length.
Request a Quote
Description
Mini-Circuits’ 10M-185F+ is a coaxial 1.0mm Male to 1.85mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-185F+ features passivated stainless-steel construction and measures only 0.74” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10M-185F+ is a 50Ω coaxial adapter connecting a 1.0 mm male connector to a 1.85 mm female connector, operating from DC to 67 GHz. It has a straight body measuring 0.74 inches in length and weighs 3.5 grams. Insertion loss is typ. 0.21 dB, and VSWR is typ. 1.08:1 across the full frequency range. The adapter features passivated stainless-steel construction and meets RoHS compliance with environmental rating ENV127T1.

Datasheet Summary
Powered by GS/AI

The 10M-185F+ is a 50Ω coaxial adapter connecting a 1.0 mm male connector to a 1.85 mm female connector, operating from DC to 67 GHz. It has a straight body measuring 0.74 inches in length and weighs 3.5 grams. Insertion loss is typ. 0.21 dB, and VSWR is typ. 1.08:1 across the full frequency range. The adapter features passivated stainless-steel construction and meets RoHS compliance with environmental rating ENV127T1.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω - 10M-185F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω
10M-185F+
RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω 10M-185F+
Mini-Circuits’ 10M-185F+ is a coaxial 1.0mm Male to 1.85mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-185F+ features passivated stainless-steel construction and measures only 0.74” in length.

Mini-Circuits’ 10M-185F+ is a coaxial 1.0mm Male to 1.85mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-185F+ features passivated stainless-steel construction and measures only 0.74” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10M-185F+
Product Name RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω - 135FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω - 135M-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details