Mini-Circuits RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω DINF-NF+

Description
Mini-Circuits’ DINF-NF+ is a coaxial DIN female to N-type female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-NF+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.378" in length.
Request a Quote
Description
Mini-Circuits’ DINF-NF+ is a coaxial DIN female to N-type female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-NF+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.378" in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' DINF-NF+ is a coaxial adapter converting a DIN female connector to an N-type female connector, supporting DC to 6 GHz operation with a 50 Ω impedance. It features a straight body, passivated stainless steel housing, and a gold-plated beryllium copper center pin, measuring 1.378 inches in length. The adapter exhibits a typical insertion loss of 0.06 dB and a typical VSWR of 1.06:1 across the frequency range. Operating and storage temperatures range from -45 °C to +125 °C. The component is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' DINF-NF+ is a coaxial adapter converting a DIN female connector to an N-type female connector, supporting DC to 6 GHz operation with a 50 Ω impedance. It features a straight body, passivated stainless steel housing, and a gold-plated beryllium copper center pin, measuring 1.378 inches in length. The adapter exhibits a typical insertion loss of 0.06 dB and a typical VSWR of 1.06:1 across the frequency range. Operating and storage temperatures range from -45 °C to +125 °C. The component is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω - DINF-NF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω
DINF-NF+
RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω DINF-NF+
Mini-Circuits’ DINF-NF+ is a coaxial DIN female to N-type female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-NF+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.378" in length.

Mini-Circuits’ DINF-NF+ is a coaxial DIN female to N-type female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-NF+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.378" in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number DINF-NF+
Product Name RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω
Connector Type Type N; DIN Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24MR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185F-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details