Mini-Circuits RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω 24M-24M-T+

Description
Mini-Circuits’ 24M-24M-T+ is a coaxial 2.4 mm Male to 2.4 mm Male adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-24M-T+ features passivated stainless-steel construction as well as a coupling nut in the body for torquing, and measures only 0.87” in length.
Request a Quote
Description
Mini-Circuits’ 24M-24M-T+ is a coaxial 2.4 mm Male to 2.4 mm Male adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-24M-T+ features passivated stainless-steel construction as well as a coupling nut in the body for torquing, and measures only 0.87” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24M-24M-T+ is a 50Ω coaxial adapter connecting two 2.4 mm male connectors, designed for DC to 50 GHz applications. It has a straight body, measures 0.87 inches in length, and weighs 17.2 grams. The adapter features a coupling nut for torquing and is constructed from passivated stainless steel. Insertion loss is typ. 0.2 dB across 20-50 GHz, and VSWR is typ. 1.06:1. Operating and storage temperatures range from -45°C to +125°C. It is RoHS compliant and carries environmental rating ENV147.

Datasheet Summary
Powered by GS/AI

The 24M-24M-T+ is a 50Ω coaxial adapter connecting two 2.4 mm male connectors, designed for DC to 50 GHz applications. It has a straight body, measures 0.87 inches in length, and weighs 17.2 grams. The adapter features a coupling nut for torquing and is constructed from passivated stainless steel. Insertion loss is typ. 0.2 dB across 20-50 GHz, and VSWR is typ. 1.06:1. Operating and storage temperatures range from -45°C to +125°C. It is RoHS compliant and carries environmental rating ENV147.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω
24M-24M-T+
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω 24M-24M-T+
Mini-Circuits’ 24M-24M-T+ is a coaxial 2.4 mm Male to 2.4 mm Male adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-24M-T+ features passivated stainless-steel construction as well as a coupling nut in the body for torquing, and measures only 0.87” in length.

Mini-Circuits’ 24M-24M-T+ is a coaxial 2.4 mm Male to 2.4 mm Male adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-24M-T+ features passivated stainless-steel construction as well as a coupling nut in the body for torquing, and measures only 0.87” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24M-24M-T+
Product Name RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω
Connector Type 2.4mm; 2.4 mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω - 24FR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
WR28 UG-599/U to 2.92mm Female Waveguide to Coax Adapter Right Angle 26.5 - 40GHz - WR28-KFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 40000.0 MHz
View Details
RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm-F
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details