Mini-Circuits RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω 10F-10F+

Description
Mini-Circuits’ 10F-10F+ is a coaxial 1.0mm Female to 1.0mm Female adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-10F+ features passivated stainless-steel construction and measures only 0.5” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 10F-10F+ is a coaxial 1.0mm Female to 1.0mm Female adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-10F+ features passivated stainless-steel construction and measures only 0.5” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω
10F-10F+
RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω 10F-10F+
Mini-Circuits’ 10F-10F+ is a coaxial 1.0mm Female to 1.0mm Female adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-10F+ features passivated stainless-steel construction and measures only 0.5” in length.

Mini-Circuits’ 10F-10F+ is a coaxial 1.0mm Female to 1.0mm Female adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-10F+ features passivated stainless-steel construction and measures only 0.5” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10F-10F+
Product Name RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω
Connector Type 1.0/2.3; 1.0mm Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω - SM-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.12 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24MR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details