Mini-Circuits Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) CBL-2FT-SFNM+

Description
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-2FT-SFNM+ is a 2-foot (0.61-meter) RF test cable with SMA female to N-type male connectors, designed for DC to 18 GHz operation. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. Connectors are passivated stainless steel with gold-plated beryllium copper center contacts. The cable operates reliably from -55 °C to 105 °C and exceeds 100 dB shielding effectiveness. Insertion loss ranges from 0.4 dB at 2.5 GHz to 1.8 dB at 18 GHz, with return loss above 17 dB across the band. Power handling declines from 891 W at 0.4 GHz to 88 W at 18 GHz. Its overall dimensions are 12.95-22.35 mm in length, 19.05 mm in diameter, and it weighs 98 grams.

Datasheet Summary
Powered by GS/AI

CBL-2FT-SFNM+ is a 2-foot (0.61-meter) RF test cable with SMA female to N-type male connectors, designed for DC to 18 GHz operation. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. Connectors are passivated stainless steel with gold-plated beryllium copper center contacts. The cable operates reliably from -55 °C to 105 °C and exceeds 100 dB shielding effectiveness. Insertion loss ranges from 0.4 dB at 2.5 GHz to 1.8 dB at 18 GHz, with return loss above 17 dB across the band. Power handling declines from 891 W at 0.4 GHz to 88 W at 18 GHz. Its overall dimensions are 12.95-22.35 mm in length, 19.05 mm in diameter, and it weighs 98 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SFNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
CBL-2FT-SFNM+
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) CBL-2FT-SFNM+
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)

Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL-2FT-SFNM+
Product Name Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m)
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details