Mini-Circuits Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m) APC-6FT-NMNM+

Description
Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Description
Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Armored test cable with N-male connectors, 6 feet (1.83 meters) long, designed for DC to 18 GHz applications. Constructed with stainless steel armor and triple shielding for durability and >100 dB shielding effectiveness. Features silver-plated copper clad steel inner conductor, solid PTFE dielectric, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. Operates over -55°C to +105°C, with insertion loss up to 4.6 dB at 18 GHz and return loss down to 17 dB at 12-18 GHz. Power handling ranges from 88 W at 18 GHz to 891 W at 0.4 GHz. Physical dimensions are 22.35 mm width, 19.05 mm height, and 555 grams weight.

Datasheet Summary
Powered by GS/AI

Armored test cable with N-male connectors, 6 feet (1.83 meters) long, designed for DC to 18 GHz applications. Constructed with stainless steel armor and triple shielding for durability and >100 dB shielding effectiveness. Features silver-plated copper clad steel inner conductor, solid PTFE dielectric, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. Operates over -55°C to +105°C, with insertion loss up to 4.6 dB at 18 GHz and return loss down to 17 dB at 12-18 GHz. Power handling ranges from 88 W at 18 GHz to 891 W at 0.4 GHz. Physical dimensions are 22.35 mm width, 19.05 mm height, and 555 grams weight.

Suppliers

Company
Product
Description
Supplier Links
Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - APC-6FT-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
APC-6FT-NMNM+
Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m) APC-6FT-NMNM+
Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-APC-6FT-NMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-APC-6FT-NMNM+-ND
Coaxial Cables (RF) 3157-APC-6FT-NMNM+-ND
ARMORED TEST CABLE, 18.0 GHZ

ARMORED TEST CABLE, 18.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number APC-6FT-NMNM+ 3157-APC-6FT-NMNM+-ND
Product Name Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m) Coaxial Cables (RF)
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-SMSM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers