Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 2.0″ 086-2SMRC+

Description
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-2SMRC+ is a 2-inch hand-formable coaxial cable with 50Ω impedance, DC to 18 GHz bandwidth, and right-angle SMA male connectors. It uses a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and tin-soaked copper braid shield with an FEP jacket. The cable has a 6 mm minimum bend radius and an integrated anti-torque nut to protect the connector interface. Insertion loss is 0.38 dB at 18 GHz; return loss is 20.1 dB minimum at 18 GHz. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. It operates from -55°C to 105°C and is RoHS compliant. Case style is KP1802-2, with length 50.80 mm, width 9.14 mm, and height 7.95 mm.

Datasheet Summary
Powered by GS/AI

The 086-2SMRC+ is a 2-inch hand-formable coaxial cable with 50Ω impedance, DC to 18 GHz bandwidth, and right-angle SMA male connectors. It uses a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and tin-soaked copper braid shield with an FEP jacket. The cable has a 6 mm minimum bend radius and an integrated anti-torque nut to protect the connector interface. Insertion loss is 0.38 dB at 18 GHz; return loss is 20.1 dB minimum at 18 GHz. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. It operates from -55°C to 105°C and is RoHS compliant. Case style is KP1802-2, with length 50.80 mm, width 9.14 mm, and height 7.95 mm.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 2.0″
086-2SMRC+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 2.0″ 086-2SMRC+
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-2SMRC+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-2SMRC+-ND
Coaxial Cables (RF) 3157-086-2SMRC+-ND
"COAX CABLE SMA TO SMA 2"""

"COAX CABLE SMA TO SMA 2"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-2SMRC+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-2SMRC+
Cable Assemblies - Coaxial Cables (RF) 086-2SMRC+
HFLEX BL CA SMR/SMR CL 2" ROHS

HFLEX BL CA SMR/SMR CL 2" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-2SMRC+ 3157-086-2SMRC+-ND 086-2SMRC+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 2.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers