Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ 086-10SMP+

Description
086-SMP+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMP+ Series Hand-Flex™ cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
086-SMP+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMP+ Series Hand-Flex™ cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-10SMP+ is a 10-inch, 50Ω Hand-Flex™ coaxial cable with SMP female (snap-on) connectors, designed for DC to 18 GHz interconnect applications in tight spaces. It has a 6 mm minimum bend radius and features an insulated FEP blue jacket. The cable measures 254 mm in length, 3.56 mm in diameter, and weighs 0.1 grams. It meets MIL-STD-348 connector requirements and supports power levels of 87 W at 0.5 GHz and 15 W at 18 GHz. Insertion loss is typ. 1.05 dB at 18 GHz, and return loss is typ. 28 dB across the band. Operating and storage temperatures range from -55 °C to +105 °C.

Datasheet Summary
Powered by GS/AI

The 086-10SMP+ is a 10-inch, 50Ω Hand-Flex™ coaxial cable with SMP female (snap-on) connectors, designed for DC to 18 GHz interconnect applications in tight spaces. It has a 6 mm minimum bend radius and features an insulated FEP blue jacket. The cable measures 254 mm in length, 3.56 mm in diameter, and weighs 0.1 grams. It meets MIL-STD-348 connector requirements and supports power levels of 87 W at 0.5 GHz and 15 W at 18 GHz. Insertion loss is typ. 1.05 dB at 18 GHz, and return loss is typ. 28 dB across the band. Operating and storage temperatures range from -55 °C to +105 °C.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″
086-10SMP+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ 086-10SMP+
086-SMP+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMP+ Series Hand-Flex™ cables are available in a variety of lengths to meet your requirements.

086-SMP+ Series Hand-Flex™ interconnect cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems. Rugged, hand-formable cable construction provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. The connector interface meets MIL-STD-348 requirements and an insulated outer jacket protects against wear and tear. 086-SMP+ Series Hand-Flex™ cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 086-10SMP+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers