Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 18.0″ 086-18SMRSM+

Description
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.
Request a Quote
Description
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-18SMRSM+ is an 18-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz interconnects in tight spaces. It has a 6 mm minimum bend radius, hand-formable construction, and an anti-torque nut to prevent connector stress. Insertion loss is up to 2.4 dB at 18 GHz, with return loss down to 16 dB at 18 GHz, and it supports 35 W power at 18 GHz at sea level. The cable features a blue FEP jacket, silver-plated copper center conductor, copper braid shield with tin plating, and stainless steel connector bodies with gold plating. Operating and storage temperatures range from -55°C to +105°C. Its case style is KP1573-18, with overall dimensions of 457.2 mm length, 9.14 mm diameter, and 14.23 g weight.

Datasheet Summary
Powered by GS/AI

The 086-18SMRSM+ is an 18-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz interconnects in tight spaces. It has a 6 mm minimum bend radius, hand-formable construction, and an anti-torque nut to prevent connector stress. Insertion loss is up to 2.4 dB at 18 GHz, with return loss down to 16 dB at 18 GHz, and it supports 35 W power at 18 GHz at sea level. The cable features a blue FEP jacket, silver-plated copper center conductor, copper braid shield with tin plating, and stainless steel connector bodies with gold plating. Operating and storage temperatures range from -55°C to +105°C. Its case style is KP1573-18, with overall dimensions of 457.2 mm length, 9.14 mm diameter, and 14.23 g weight.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 18.0″
086-18SMRSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 18.0″ 086-18SMRSM+
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.

086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-18SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-18SMRSM+-ND
Coaxial Cables (RF) 3157-086-18SMRSM+-ND
HAND-FLEX INTERCONNECT, 18.0 GHZ

HAND-FLEX INTERCONNECT, 18.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 086-18SMRSM+ 3157-086-18SMRSM+-ND
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 18.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers