Mini-Circuits Armored Test Cable, 40.0 GHz, 39.4″ KBL-1M-LOW+

Description
Armored Test Cable, 40.0 GHz, 39.4″
Request a Quote
Description
Armored Test Cable, 40.0 GHz, 39.4″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Armored test cable with a 1-meter length, 50-ohm impedance, and 2.92 mm male connectors, designed for DC to 40 GHz applications. The cable features a stainless steel spiral armor and dual shielding for durability and high shielding effectiveness. It has an operating temperature range of -55°C to +85°C and power handling ratings of 53 W at 2 GHz, 17 W at 18 GHz, 15 W at 26.5 GHz, and 11 W at 40 GHz. Insertion loss ranges from 1.05 dB at DC to 3.35 dB at 40 GHz. The cable's dimensions are 10.16 mm in outer diameter and 7.92 mm in inner diameter, with a weight of 130 grams.

Datasheet Summary
Powered by GS/AI

Armored test cable with a 1-meter length, 50-ohm impedance, and 2.92 mm male connectors, designed for DC to 40 GHz applications. The cable features a stainless steel spiral armor and dual shielding for durability and high shielding effectiveness. It has an operating temperature range of -55°C to +85°C and power handling ratings of 53 W at 2 GHz, 17 W at 18 GHz, 15 W at 26.5 GHz, and 11 W at 40 GHz. Insertion loss ranges from 1.05 dB at DC to 3.35 dB at 40 GHz. The cable's dimensions are 10.16 mm in outer diameter and 7.92 mm in inner diameter, with a weight of 130 grams.

Suppliers

Company
Product
Description
Supplier Links
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Brooklyn, NY, United States
Armored Test Cable, 40.0 GHz, 39.4″
KBL-1M-LOW+
Armored Test Cable, 40.0 GHz, 39.4″ KBL-1M-LOW+
Armored Test Cable, 40.0 GHz, 39.4″

Armored Test Cable, 40.0 GHz, 39.4″

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-KBL-1M-LOW+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-KBL-1M-LOW+-ND
Coaxial Cables (RF) 3157-KBL-1M-LOW+-ND
COAX CBL 2.92MM TO 2.92MM 3.3'

COAX CBL 2.92MM TO 2.92MM 3.3'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - KBL-1M-LOW+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
KBL-1M-LOW+
Cable Assemblies - Coaxial Cables (RF) KBL-1M-LOW+
ARMORED TEST CABLE, 40.0 GHZ

ARMORED TEST CABLE, 40.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number KBL-1M-LOW+ 3157-KBL-1M-LOW+-ND KBL-1M-LOW+
Product Name Armored Test Cable, 40.0 GHz, 39.4″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-18GHz, 1.0 ft. (0.3m) - CBN-1FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers