Mini-Circuits Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″ FL141-6SM+

Description
The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL141-6SM+ is a 6-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications. It features SMA male connectors, a silver-plated copper-clad steel center conductor, a silver-plated copper braid shield, and a solid PTFE dielectric with an FEP blue jacket. The cable supports a minimum bend radius of 10 mm and has an operating temperature range of -55 °C to +105 °C. Insertion loss is 0.4 dB typical at 18 GHz, with return loss of 33 dB typical at 18 GHz. Power handling is 33 W at 18 GHz and 57 W at 6 GHz at sea level. The cable measures 152.4 mm in length with a diameter of 9.14 mm and weighs 0.05 grams. Connector housings are gold-plated stainless steel with passivated stainless steel coupling nuts.

Datasheet Summary
Powered by GS/AI

The FL141-6SM+ is a 6-inch flexible coaxial cable with 50Ω impedance, designed for DC to 18 GHz applications. It features SMA male connectors, a silver-plated copper-clad steel center conductor, a silver-plated copper braid shield, and a solid PTFE dielectric with an FEP blue jacket. The cable supports a minimum bend radius of 10 mm and has an operating temperature range of -55 °C to +105 °C. Insertion loss is 0.4 dB typical at 18 GHz, with return loss of 33 dB typical at 18 GHz. Power handling is 33 W at 18 GHz and 57 W at 6 GHz at sea level. The cable measures 152.4 mm in length with a diameter of 9.14 mm and weighs 0.05 grams. Connector housings are gold-plated stainless steel with passivated stainless steel coupling nuts.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.141
Brooklyn, NY, United States
Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″
FL141-6SM+
Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″ FL141-6SM+
The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements.

The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL141-6SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL141-6SM+-ND
Coaxial Cables (RF) 3157-FL141-6SM+-ND
"COAX CABLE SMA TO SMA 6"""

"COAX CABLE SMA TO SMA 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - FL141-6SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
FL141-6SM+
Cable Assemblies - Coaxial Cables (RF) FL141-6SM+
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FL141-6SM+ 3157-FL141-6SM+-ND FL141-6SM+
Product Name Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers