Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 16.0″ 086-16SM+

Description
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-16SM+ is a 16-inch, 50Ω Hand-Flex coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnection in RF systems. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soaking. The cable has a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. It is jacketed in blue FEP and operates from -55°C to +105°C. Insertion loss is up to 1.90 dB at 18 GHz, return loss is 16 dB minimum at 18 GHz, and power handling is 35 W at 18 GHz at sea level. Dimensions are 406.4 mm in length with a 9.14 mm outer diameter and 3.81 g weight.

Datasheet Summary
Powered by GS/AI

The 086-16SM+ is a 16-inch, 50Ω Hand-Flex coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnection in RF systems. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soaking. The cable has a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. It is jacketed in blue FEP and operates from -55°C to +105°C. Insertion loss is up to 1.90 dB at 18 GHz, return loss is 16 dB minimum at 18 GHz, and power handling is 35 W at 18 GHz at sea level. Dimensions are 406.4 mm in length with a 9.14 mm outer diameter and 3.81 g weight.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 16.0″
086-16SM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 16.0″ 086-16SM+
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-16SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-16SM+-ND
Coaxial Cables (RF) 3157-086-16SM+-ND
"COAX CBL SMA TO SMA 16"""

"COAX CBL SMA TO SMA 16"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-16SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-16SM+
Cable Assemblies - Coaxial Cables (RF) 086-16SM+
CBL ASSY SMA PLUG TO PLUG 16"

CBL ASSY SMA PLUG TO PLUG 16"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-16SM+ 3157-086-16SM+-ND 086-16SM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 16.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers