Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 3.0″ 086-3KM+

Description
The 086-KM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body. The 086-KM+ Series Cables are available in variety of length to meet your requirements.
Request a Quote
Description
The 086-KM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body. The 086-KM+ Series Cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-3KM+ is a 3-inch Hand-Flex™ coaxial cable with a 50Ω impedance, designed for interconnecting RF components from DC to 40 GHz. It features a 2.92 mm-male connector with a passivated stainless-steel coupling nut and gold-plated brass body. The cable has a silver-plated solid copper conductor, solid PTFE dielectric, and copper braid shield with tin soak. It supports a 6 mm minimum bend radius, insertion loss up to 1.14 dB at 40 GHz, return loss above 15.9 dB at 40 GHz, and power handling of 7 W at 40 GHz. The operating and storage temperature range is -55°C to +85°C. The connector interface meets MIL-STD-348 Case Style RQ2535-3, and the cable includes an anti-torque nut to prevent stress during installation. Physical dimensions are 76.20 mm in length with a 9.14 mm outer diameter.

Datasheet Summary
Powered by GS/AI

The 086-3KM+ is a 3-inch Hand-Flex™ coaxial cable with a 50Ω impedance, designed for interconnecting RF components from DC to 40 GHz. It features a 2.92 mm-male connector with a passivated stainless-steel coupling nut and gold-plated brass body. The cable has a silver-plated solid copper conductor, solid PTFE dielectric, and copper braid shield with tin soak. It supports a 6 mm minimum bend radius, insertion loss up to 1.14 dB at 40 GHz, return loss above 15.9 dB at 40 GHz, and power handling of 7 W at 40 GHz. The operating and storage temperature range is -55°C to +85°C. The connector interface meets MIL-STD-348 Case Style RQ2535-3, and the cable includes an anti-torque nut to prevent stress during installation. Physical dimensions are 76.20 mm in length with a 9.14 mm outer diameter.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 3.0″
086-3KM+
Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 3.0″ 086-3KM+
The 086-KM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body. The 086-KM+ Series Cables are available in variety of length to meet your requirements.

The 086-KM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body. The 086-KM+ Series Cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-3KM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-3KM+-ND
Coaxial Cables (RF) 3157-086-3KM+-ND
"COAX CBL 2.92MM TO 2.92MM 3"""

"COAX CBL 2.92MM TO 2.92MM 3"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-3KM+ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
086-3KM+
Cable Assemblies - Coaxial Cables (RF) 086-3KM+
CBL ASSY 2.92MM PLUG TO PLUG 3"

CBL ASSY 2.92MM PLUG TO PLUG 3"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-3KM+ 3157-086-3KM+-ND 086-3KM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 3.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers