Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 12.0″ 086-12KM+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-12KM+ is a 12-inch Hand-Flex™ coaxial cable with a 50Ω impedance, designed for DC to 40 GHz applications. It features a 2.92 mm male connector, a silver-plated solid copper conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with an FEP blue jacket. The cable has a minimum bend radius of 6 mm, insertion loss of up to 2.48 dB at 40 GHz, and return loss of at least 15.9 dB at 40 GHz. It supports power handling of 7 W at 40 GHz and operates from -55°C to +85°C. The anti-torque nut design prevents stress on the connector during installation. Dimensions are 304.8 mm in length with a 9.14 mm outer diameter and weigh 14.56 grams.

Datasheet Summary
Powered by GS/AI

The 086-12KM+ is a 12-inch Hand-Flex™ coaxial cable with a 50Ω impedance, designed for DC to 40 GHz applications. It features a 2.92 mm male connector, a silver-plated solid copper conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with an FEP blue jacket. The cable has a minimum bend radius of 6 mm, insertion loss of up to 2.48 dB at 40 GHz, and return loss of at least 15.9 dB at 40 GHz. It supports power handling of 7 W at 40 GHz and operates from -55°C to +85°C. The anti-torque nut design prevents stress on the connector during installation. Dimensions are 304.8 mm in length with a 9.14 mm outer diameter and weigh 14.56 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 12.0″
086-12KM+
Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 12.0″ 086-12KM+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver plated solid copper conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated brass connector body.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-12KM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-12KM+-ND
Coaxial Cables (RF) 3157-086-12KM+-ND
"COAX CBL 2.92MM TO 2.92MM 12"""

"COAX CBL 2.92MM TO 2.92MM 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-12KM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-12KM+
Cable Assemblies - Coaxial Cables (RF) 086-12KM+
CBL ASSY 2.92MM PLUG TO PLUG 12"

CBL ASSY 2.92MM PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-12KM+ 3157-086-12KM+-ND 086-12KM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 40.0 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, Economy, 50.0 GHz, 36.0″ - E50-3FT-VMVM+ - Mini-Circuits
Specs
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers