Mini-Circuits Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL6NMQ-NM+

Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote Datasheet
Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-NM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
CBL6NMQ-NM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL6NMQ-NM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL6NMQ-NM+
Product Name Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Coaxial Cables (RF) - 3157-FLC-2M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers