Mini-Circuits Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ 047-3SMPRC+

Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connector 180° rotated make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.
Request a Quote
Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connector 180° rotated make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 047-3SMPRC+ is a 50Ω Hand-Flex™ coaxial cable with a 3-inch length, designed for DC to 18 GHz interconnects in compact systems. It features a right-angle SMP female connector with a 180° rotated orientation for dense layouts. The cable has a minimum bend radius of 3.2 mm and is hand-formable without tools. It is constructed with a silver-plated copper center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and a blue FEP jacket. The connector body and coupling nut are stainless steel with gold plating. Insertion loss is up to 1.19 dB at 18 GHz, with return loss of at least 17 dB across 10-18 GHz. Power handling is 4.5 W at 18 GHz and 22.5 W at 0.5 GHz. Operating and storage temperatures range from -45°C to 85°C.

Datasheet Summary
Powered by GS/AI

The 047-3SMPRC+ is a 50Ω Hand-Flex™ coaxial cable with a 3-inch length, designed for DC to 18 GHz interconnects in compact systems. It features a right-angle SMP female connector with a 180° rotated orientation for dense layouts. The cable has a minimum bend radius of 3.2 mm and is hand-formable without tools. It is constructed with a silver-plated copper center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and a blue FEP jacket. The connector body and coupling nut are stainless steel with gold plating. Insertion loss is up to 1.19 dB at 18 GHz, with return loss of at least 17 dB across 10-18 GHz. Power handling is 4.5 W at 18 GHz and 22.5 W at 0.5 GHz. Operating and storage temperatures range from -45°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.047
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″
047-3SMPRC+
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ 047-3SMPRC+
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connector 180° rotated make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.

The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connector 180° rotated make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-047-3SMPRC+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-047-3SMPRC+-ND
Coaxial Cables (RF) 3157-047-3SMPRC+-ND
HAND-FLEX INTERCONNECT

HAND-FLEX INTERCONNECT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 047-3SMPRC+ 3157-047-3SMPRC+-ND
Product Name Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 3.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details