Mini-Circuits Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 12.0″ 047-12SMPR+

Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.
Request a Quote
Description
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 047-12SMPR+ is a 12-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMP-Female connectors, designed for interconnect applications in tight spaces up to 18 GHz. It has a 3.2 mm minimum bend radius, tin-plated copper braid shield with tin soak, solid PTFE dielectric, and gold-plated beryllium copper center pin. Insertion loss is 1.73 dB at 18 GHz, return loss is 24 dB at 18 GHz, and power handling is 4.5 W at 18 GHz. Operating and storage temperatures range from -45°C to 85°C. The cable conforms to MIL-STD-348 connector interface standards and measures 304.8 mm in length with a 3.56 mm diameter.

Datasheet Summary
Powered by GS/AI

The 047-12SMPR+ is a 12-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMP-Female connectors, designed for interconnect applications in tight spaces up to 18 GHz. It has a 3.2 mm minimum bend radius, tin-plated copper braid shield with tin soak, solid PTFE dielectric, and gold-plated beryllium copper center pin. Insertion loss is 1.73 dB at 18 GHz, return loss is 24 dB at 18 GHz, and power handling is 4.5 W at 18 GHz. Operating and storage temperatures range from -45°C to 85°C. The cable conforms to MIL-STD-348 connector interface standards and measures 304.8 mm in length with a 3.56 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.047
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 12.0″
047-12SMPR+
Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 12.0″ 047-12SMPR+
The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.

The 047 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems in tight spaces. The outer shield is tin plated copper braid and tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Right-angle SMP-F blind mate push-on / snap-on connectors make these cables ideal for connections between adjacent modules in crowded system layouts. The 047 Series Hand-Flex™ Cables features gold plated beryllium copper construction. The 047 Series Cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-047-12SMPR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-047-12SMPR+-ND
Coaxial Cables (RF) 3157-047-12SMPR+-ND
"COAX CBL SMP TO SMP 12"""

"COAX CBL SMP TO SMP 12"""

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 047-12SMPR+ 3157-047-12SMPR+-ND
Product Name Hand-Flex Interconnect, 0.047" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers