Mini-Circuits Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) CBL-5FT-SMSM+

Description
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-5FT-SMSM+ is a 5-foot, 50-ohm RF test cable with SMA male connectors, designed for operation from DC to 18 GHz. It features a solid silver-plated copper-clad steel conductor, solid PTFE dielectric, triple shield construction with aluminum-polyimide tape and dual silver-plated copper braids, and a blue FEP jacket. Connectors are passivated stainless steel with gold-plated beryllium copper center contacts and PTFE dielectric. The cable measures 10.67 mm in diameter, 7.92 mm in boot width, and weighs 126 grams. It operates reliably from -55 °C to +105 °C, offers shielding effectiveness greater than 100 dB, and maintains stable insertion loss and return loss under flexing. Insertion loss ranges from 1.0 dB at 2.5 GHz to 3.78 dB at 18 GHz. Return loss exceeds 17 dB across the band, reaching up to 30 dB at lower frequencies. Power handling is rated up to 88 W at 18 GHz.

Datasheet Summary
Powered by GS/AI

CBL-5FT-SMSM+ is a 5-foot, 50-ohm RF test cable with SMA male connectors, designed for operation from DC to 18 GHz. It features a solid silver-plated copper-clad steel conductor, solid PTFE dielectric, triple shield construction with aluminum-polyimide tape and dual silver-plated copper braids, and a blue FEP jacket. Connectors are passivated stainless steel with gold-plated beryllium copper center contacts and PTFE dielectric. The cable measures 10.67 mm in diameter, 7.92 mm in boot width, and weighs 126 grams. It operates reliably from -55 °C to +105 °C, offers shielding effectiveness greater than 100 dB, and maintains stable insertion loss and return loss under flexing. Insertion loss ranges from 1.0 dB at 2.5 GHz to 3.78 dB at 18 GHz. Return loss exceeds 17 dB across the band, reaching up to 30 dB at lower frequencies. Power handling is rated up to 88 W at 18 GHz.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) - CBL-5FT-SMSM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m)
CBL-5FT-SMSM+
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) CBL-5FT-SMSM+
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m)

Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-5FT-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-5FT-SMSM+-ND
Coaxial Cables (RF) 3157-CBL-5FT-SMSM+-ND
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBL-5FT-SMSM+ 3157-CBL-5FT-SMSM+-ND
Product Name Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) Coaxial Cables (RF)
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Super Flexible Interconnect, 0.047
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 3.28 ft. (1 m) - CBN-1M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers