Minerallac Company Conduit Hanger C0B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - C0B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
C0B
Conduit Hanger C0B
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 1/4 INCH MOUNTING HOLE SIZE
  • 50 LB LOAD CAPACITY
  • 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE
  • NUMBER OF HOLES 3
  • NUMBER OF MOUNTING HOLES 1
  • INCLUDES NUT AND BOLT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number C0B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Conduit To Rod Clamp - J6 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details
Spring Support Type 29 - 29 82 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 17895 lbs (? to 8116 kg)
View Details
Conduit Hanger - 7B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 165 lbs (74.83 kg)
View Details