ILSCO Corporation Conduit To Rod Clamp BGC-2T-DB

Description
BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL 2 3/4 INCH L X 2 1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE ILSCO[R] BRAND FEATURE LAY IN PACKAGING QUANTITY 25 BGDB MODEL
Datasheet
Description
BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL 2 3/4 INCH L X 2 1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE ILSCO[R] BRAND FEATURE LAY IN PACKAGING QUANTITY 25 BGDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-2T-DB - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-2T-DB
Conduit To Rod Clamp BGC-2T-DB
BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL 2 3/4 INCH L X 2 1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE ILSCO[R] BRAND FEATURE LAY IN PACKAGING QUANTITY 25 BGDB MODEL
  • BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL
  • 2 3/4 INCH L X 2 1/4 INCH W SIZE
  • DIRECT BURIAL USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH ROD SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • ILSCO[R] BRAND
  • FEATURE LAY IN
  • PACKAGING QUANTITY 25
  • BGDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-2T-DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit To Rod Clamp - CZ116 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - BGRC-48 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze, Stainless Steel/Silicone Bronze Hardware
Features UL Listed
View Details
Conduit Hanger - PB6H5B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details