Minerallac Company Conduit Hanger C6B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - C6B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
C6B
Conduit Hanger C6B
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 1/4 INCH MOUNTING HOLE SIZE
  • 125 LB LOAD CAPACITY
  • 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • NUMBER OF HOLES 3
  • NUMBER OF MOUNTING HOLES 1
  • INCLUDES NUT AND BOLT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number C6B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Spring Hanger Type 21 - 21 33 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 1125 lbs (? to 510 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - C4B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 80 lbs (36.28 kg)
View Details