Madison Electric Products Rigid/EMT Conduit Strap 1129

Description
2-HOLE, SNAP-ON, RIBBED TYPE 16 GAUGE GALVANIZED STEEL MATERIAL 1 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 0.375 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE, SNAP-ON, RIBBED TYPE 16 GAUGE GALVANIZED STEEL MATERIAL 1 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 0.375 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1129 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
1129
Rigid/EMT Conduit Strap 1129
2-HOLE, SNAP-ON, RIBBED TYPE 16 GAUGE GALVANIZED STEEL MATERIAL 1 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 0.375 INCH HOLE/BOLT SIZE
  • 2-HOLE, SNAP-ON, RIBBED TYPE
  • 16 GAUGE GALVANIZED STEEL MATERIAL
  • 1 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 0.375 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1129
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - C4B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 80 lbs (36.28 kg)
View Details
Pipe Hanger - J1225 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 500 lbs (227 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Spring Hanger Type 21 - 21 92 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 22480 lbs (? to 10195 kg)
View Details