Minerallac Company Conduit Hanger 6SB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #6 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #6 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 6SB - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
6SB
Conduit Hanger 6SB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #6 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • #6 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 125 LB LOAD CAPACITY
  • 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 6SB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
U-Bolt Type 40 - 40 41 .8 - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon or Stainless Steel
Pipe Size 16.00 inch (406.40 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 3S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 80 lbs (36.28 kg)
View Details