164 -- RIGID/EMT CONDUIT STRAP
Madison Electric Products
Rigid/EMT Conduit Strap
164
Description
1-HOLE TYPE
ZINC PLATED COLD ROLLED STEEL MATERIAL
0.5 INCH
800 STANDARD PACKAGE
1/4 INCH TRADE SIZE
0.2 INCH HOLE/BOLT SIZE
-
Madison Electric Products
Datasheet
Description
1-HOLE TYPE
ZINC PLATED COLD ROLLED STEEL MATERIAL
0.5 INCH
800 STANDARD PACKAGE
1/4 INCH TRADE SIZE
0.2 INCH HOLE/BOLT SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Strap
164
1-HOLE TYPE
ZINC PLATED COLD ROLLED STEEL MATERIAL
0.5 INCH
800 STANDARD PACKAGE
1/4 INCH TRADE SIZE
0.2 INCH HOLE/BOLT SIZE
- 1-HOLE TYPE
- ZINC PLATED COLD ROLLED STEEL MATERIAL
- 0.5 INCH
- 800 STANDARD PACKAGE
- 1/4 INCH TRADE SIZE
- 0.2 INCH HOLE/BOLT SIZE
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
164 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Support Type
|
Pipe Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Features
Lined
Pipe Size
1.38 inch (35.00 mm)
View Details
Hanger Type
Spring Hanger
Material of Construction
Steel
Maximum Load
? to 120 lbs (? to 54.42 kg)
View Details
Support Type
Conduit Hanger
Material of Construction
304 Stainless Steel
Maximum Load
80 lbs (36.28 kg)
View Details