Minerallac Company Conduit Hanger 10

Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 4.75 INCH W X 8.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #10 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 330 LB LOAD CAPACITY 5 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 4.75 INCH W X 8.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #10 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 330 LB LOAD CAPACITY 5 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 10 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
10
Conduit Hanger 10
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 4.75 INCH W X 8.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #10 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 330 LB LOAD CAPACITY 5 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.75 INCH L X 4.75 INCH W X 8.25 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • #10 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 330 LB LOAD CAPACITY
  • 5 INCH RIGID/IMC CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 10
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Constant Hanger Type 14 - 14 96 35 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Conduit Hanger - 1SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 50 lbs (22.68 kg)
View Details