Minerallac Company Conduit Hanger 5

Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 5 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
5
Conduit Hanger 5
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #5 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • #5 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 100 LB LOAD CAPACITY
  • 2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 5
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Spring Hanger Type 26 - 26 41 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 67400 lbs (? to 30567 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details