Minerallac Company Conduit Hanger 0

Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 0 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
0
Conduit Hanger 0
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #0 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 50 LB LOAD CAPACITY
  • 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 0
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit To Rod Clamp - GPL3903BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details
Horizontal Clamp Type 44 - 44 32 .. - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
Conduit Carrier - 67750 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 2.00 inch (50.80 mm)
View Details