ILSCO Corporation Conduit To Rod Clamp GPL-20

Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 3 INCH L X 1.563 INCH W X 3.665 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1-3/8 TO 1-1/2 INCH ROD SIZE 1-1/4 INCH IPS SIZE GPL MODEL
Datasheet
Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 3 INCH L X 1.563 INCH W X 3.665 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1-3/8 TO 1-1/2 INCH ROD SIZE 1-1/4 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL-20 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL-20
Conduit To Rod Clamp GPL-20
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 3 INCH L X 1.563 INCH W X 3.665 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1-3/8 TO 1-1/2 INCH ROD SIZE 1-1/4 INCH IPS SIZE GPL MODEL
  • BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL
  • 3 INCH L X 1.563 INCH W X 3.665 INCH H SIZE
  • DIRECT BURIAL USED ON
  • U-BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1-3/8 TO 1-1/2 INCH ROD SIZE
  • 1-1/4 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL-20
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit To Rod Clamp - G13BS - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.50 to 6.00 inch (114.30 to 152.40 mm)
View Details
Conduit To Rod Clamp - BGC-1-75S - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction COPPER STRAP, ZINC PLATED SCREW
Features UL Listed
View Details
Conduit Hanger - PMH5WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details