Madison Electric Products Conduit Hanger 7-WBA

Description
CONDUIT HANGER WITH BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 7 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1-1/2 INCH
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 7 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 7-WBA - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
7-WBA
Conduit Hanger 7-WBA
CONDUIT HANGER WITH BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 7 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1-1/2 INCH
  • CONDUIT HANGER WITH BOLT TYPE
  • 14 GAUGE STEEL MATERIAL
  • BRIGHT ZINC ELECTROPLATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • 7 INCH TRADE SIZE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 3 INCH RIGID/EMT CONDUIT TYPE
  • SCREW SIZE 1/4 INCH X 1-1/2 INCH
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 7-WBA
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit Hanger - 6-CH - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Hanger - J1230 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 500 lbs (227 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details