Madison Electric Products Rigid/EMT Conduit Strap 703

Description
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON 200 STANDARD PACKAGE 1 INCH TRADE SIZE 0.312 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON 200 STANDARD PACKAGE 1 INCH TRADE SIZE 0.312 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 703 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
703
Rigid/EMT Conduit Strap 703
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON 200 STANDARD PACKAGE 1 INCH TRADE SIZE 0.312 INCH HOLE/BOLT SIZE
  • 1-HOLE, SNAP-ON, RIBBED TYPE
  • 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL
  • 0.875 INCH
  • IMC/RIGID CONDUIT USED ON
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 0.312 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 703
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Rigid/EMT Conduit Strap - 1600 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1214 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details