ILSCO Corporation Conduit To Rod Clamp GPL3906BU

Description
SILICON BRONZE HARDWARE MATERIAL 8.625 INCH W X 8.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 6 INCH IPS SIZE GPL3 MODEL
Datasheet
Description
SILICON BRONZE HARDWARE MATERIAL 8.625 INCH W X 8.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 6 INCH IPS SIZE GPL3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL3906BU - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL3906BU
Conduit To Rod Clamp GPL3906BU
SILICON BRONZE HARDWARE MATERIAL 8.625 INCH W X 8.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 6 INCH IPS SIZE GPL3 MODEL
  • SILICON BRONZE HARDWARE MATERIAL
  • 8.625 INCH W X 8.5 INCH H SIZE
  • COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON
  • U-BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 4 TO 4/0 AWG CONDUCTOR SIZE
  • 6 INCH IPS SIZE
  • GPL3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL3906BU
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Rigid/EMT Conduit Strap - 1710 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - GRC-38-B2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW
Features UL Listed
View Details
Pipe Hanger - 151 0500EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 1000 lbs (454 kg)
View Details