Micropac Industries, Inc. Emitter Light Emitting Diode 62038

Description
Hermetically sealed, spectrally matched to the 61058 series detector
Description
Hermetically sealed, spectrally matched to the 61058 series detector

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Emitter Light Emitting Diode
62038
Emitter Light Emitting Diode 62038
Hermetically sealed, spectrally matched to the 61058 series detector

Hermetically sealed, spectrally matched to the 61058 series detector

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62038
Product Name Emitter Light Emitting Diode
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 50 degrees
Optical Power Output 3.3 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-2780HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details