Micropac Industries, Inc. LED Emitter 62017-101L

Description
The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.
Description
The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62017-101L
LED Emitter 62017-101L
The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.

The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62017-101L
Product Name LED Emitter
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-1034-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details
LED Indication - Discrete - 67-SML-LXRM1205RGBCDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details