Micropac Industries, Inc. 61056

Description
The 61056 is an N-P-N Planar Silicon Photodarlington Transistor in a package designed to be mounted in a double-clad printed circuit board and used in low light level applications. It is available in a range of sensitivities and is lensed for minimum response to stray light. High sensitivity, low dark current leakage, and low saturation voltage make this device ideal for interfacing with TTL circuits. Available custom binned to customer specifications or screened to MIL-PRF-19500. Features: · Hermetically sealed · High sensitivity · Small package · Suitable for high-density PC board mounting
Description
The 61056 is an N-P-N Planar Silicon Photodarlington Transistor in a package designed to be mounted in a double-clad printed circuit board and used in low light level applications. It is available in a range of sensitivities and is lensed for minimum response to stray light. High sensitivity, low dark current leakage, and low saturation voltage make this device ideal for interfacing with TTL circuits. Available custom binned to customer specifications or screened to MIL-PRF-19500. Features: · Hermetically sealed · High sensitivity · Small package · Suitable for high-density PC board mounting

Suppliers

Company
Product
Description
Supplier Links
The 61056 is an N-P-N Planar Silicon Photodarlington Transistor in a package designed to be mounted in a double-clad printed circuit board and used in low light level applications. It is available in a range of sensitivities and is lensed for minimum response to stray light. High sensitivity, low dark current leakage, and low saturation voltage make this device ideal for interfacing with TTL circuits. Available custom binned to customer specifications or screened to MIL-PRF-19500. Features: · Hermetically sealed · High sensitivity · Small package · Suitable for high-density PC board mounting

The 61056 is an N-P-N Planar Silicon Photodarlington Transistor in a package designed to be mounted in a double-clad printed circuit board and used in low light level applications. It is available in a range of sensitivities and is lensed for minimum response to stray light. High sensitivity, low dark current leakage, and low saturation voltage make this device ideal for interfacing with TTL circuits. Available custom binned to customer specifications or screened to MIL-PRF-19500.

Features:
· Hermetically sealed
· High sensitivity
· Small package
· Suitable for high-density PC board mounting

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Photodiodes
Product Number 61056
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S8553 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Photodiode Material Silicon
Active Area Diameter or Length 18 mm (0.7087 inch)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details