Micropac Industries, Inc. 61053

Description
The 61053 is an N-P-N Planar Silicon phototransistor in a small outline package designed to be housing mounted. It is available in a range of sensitivities and is lensed for minimum response to stray light. High sensitivity, low dark current leakage, and low saturation voltage make this device ideal for interfacing with TTL circuits. This sensor is also available with a lead attached to the case so that it may be connected without the use of printed circuit boards. Available custom binned to customer specifications or screened to MIL-PRF-19500. Features: · Hermetically sealed · Narrow receiving angle · Suitable for high-density mounting · Welded loop lead available
Description
The 61053 is an N-P-N Planar Silicon phototransistor in a small outline package designed to be housing mounted. It is available in a range of sensitivities and is lensed for minimum response to stray light. High sensitivity, low dark current leakage, and low saturation voltage make this device ideal for interfacing with TTL circuits. This sensor is also available with a lead attached to the case so that it may be connected without the use of printed circuit boards. Available custom binned to customer specifications or screened to MIL-PRF-19500. Features: · Hermetically sealed · Narrow receiving angle · Suitable for high-density mounting · Welded loop lead available

Suppliers

Company
Product
Description
Supplier Links
The 61053 is an N-P-N Planar Silicon phototransistor in a small outline package designed to be housing mounted. It is available in a range of sensitivities and is lensed for minimum response to stray light. High sensitivity, low dark current leakage, and low saturation voltage make this device ideal for interfacing with TTL circuits. This sensor is also available with a lead attached to the case so that it may be connected without the use of printed circuit boards. Available custom binned to customer specifications or screened to MIL-PRF-19500. Features: · Hermetically sealed · Narrow receiving angle · Suitable for high-density mounting · Welded loop lead available

The 61053 is an N-P-N Planar Silicon phototransistor in a small outline package designed to be housing mounted. It is available in a range of sensitivities and is lensed for minimum response to stray light. High sensitivity, low dark current leakage, and low saturation voltage make this device ideal for interfacing with TTL circuits. This sensor is also available with a lead attached to the case so that it may be connected without the use of printed circuit boards. Available custom binned to customer specifications or screened to MIL-PRF-19500.

Features:
· Hermetically sealed
· Narrow receiving angle
· Suitable for high-density mounting
· Welded loop lead available

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Photodiodes
Product Number 61053
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details