Newport MKS Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm 819D-SL-2-CAL2V2

Description
The 819D-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter and the wavelength range is 400 – 1100 nm, with maximum power of 0.3 watts with benchtop power meters and 0.25 watts with handheld and virtual power meters. It comes with an SMA fiber optic connector on the North pole as a standard feature allowing a small amount of light pickoff for wavelength measurement or any further analysis without affecting the overall system calibration. Note that the system calibration is no longer valid if any component is changed from the original calibrated configuration. For a very high power level, elevated temperature of the integrating sphere system can affect the measurement accuracy so the sphere must be temperature controlled.
Request a Quote Datasheet
Description
The 819D-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter and the wavelength range is 400 – 1100 nm, with maximum power of 0.3 watts with benchtop power meters and 0.25 watts with handheld and virtual power meters. It comes with an SMA fiber optic connector on the North pole as a standard feature allowing a small amount of light pickoff for wavelength measurement or any further analysis without affecting the overall system calibration. Note that the system calibration is no longer valid if any component is changed from the original calibrated configuration. For a very high power level, elevated temperature of the integrating sphere system can affect the measurement accuracy so the sphere must be temperature controlled.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Irvine, CA, United States
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm
819D-SL-2-CAL2V2
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm 819D-SL-2-CAL2V2
The 819D-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter and the wavelength range is 400 – 1100 nm, with maximum power of 0.3 watts with benchtop power meters and 0.25 watts with handheld and virtual power meters. It comes with an SMA fiber optic connector on the North pole as a standard feature allowing a small amount of light pickoff for wavelength measurement or any further analysis without affecting the overall system calibration. Note that the system calibration is no longer valid if any component is changed from the original calibrated configuration. For a very high power level, elevated temperature of the integrating sphere system can affect the measurement accuracy so the sphere must be temperature controlled.

The 819D-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter and the wavelength range is 400 – 1100 nm, with maximum power of 0.3 watts with benchtop power meters and 0.25 watts with handheld and virtual power meters. It comes with an SMA fiber optic connector on the North pole as a standard feature allowing a small amount of light pickoff for wavelength measurement or any further analysis without affecting the overall system calibration. Note that the system calibration is no longer valid if any component is changed from the original calibrated configuration. For a very high power level, elevated temperature of the integrating sphere system can affect the measurement accuracy so the sphere must be temperature controlled.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Photodiodes
Product Number 819D-SL-2-CAL2V2
Product Name Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details