RF XMITTER UHF 429-439MHZ 24VQFN Product overview: ATA8742C-PXQW-1 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 439MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 439MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8742C-PXQW-1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 769151-ATA8742C-PXQW
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VQFN Exposed Pad
Applications: General
Frequency: 429MHz ~ 439MHz
Operating Supply Voltage: 2 V ~ 4 V
Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM
Power - Output: 7.5dBm
Data Interface: SPI
Modulation or Protocol: UHF
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 9.8mA
Categories: RF/IF and RFID
Data Rate (Maximum): 32 kBit/s
Alternative Parts (Cross-Reference): ATA8510-GHQW;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RF XMITTER UHF 429-439MHZ 24VQFN
RF Transmitter UHF 429MHz ~ 439MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-ATA8742C-PXQW-1 | 769151-ATA8742C-PXQW-1 | ATA8742C-PXQW-1 | ATA8742C-PXQW-1 |
| Product Name | 439MHZ Rf Transmitter | RF Transmitters - ATA8742C-PXQW-1 | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | General Purpose | General Purpose | ||
| Package Type | Tape & Reel (TR) | Surface Mount; 24-VQFN Exposed Pad | ||
| RF Modulation | UHF | |||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |