The Optris PI 640i G7 is an uncooled infrared camera designed for high-resolution thermal imaging in the glass industry, featuring a 640 x 480 pixel detector with a spectral range of 7.9 µm and frame rates up to 125 Hz. It has a compact enclosure measuring 46 x 56 x 76-100 mm and is rated IP67 (NEMA 4). Measurement ranges include 150-900 °C and 200-1500 °C, with an accuracy of ±2 °C or ±2 %, whichever is greater. The camera supports multiple lens options with FOVs from 15° x 11° to 90° x 64°, and a maximum diagonal scan line of 111° with 800 pixels. Thermal sensitivity is 80 mK at 650 °C. It includes a USB 2.0 interface and an industrial process interface with analog outputs, digital inputs, and relay outputs. Ambient operating temperature ranges from 0 to 50 °C, and it is powered via USB.
The Optris PI 640i G7 infrared camera, specifically designed for the glass industry, operates in the G7 spectral range and is now available with the innovative 120° ultra-wide-angle optics. This groundbreaking lens, the first of its kind in industrial infrared thermography, delivers an unprecedented 120° x 100° field of view (FOV), enhancing monitoring capabilities for large-scale industrial processes, glass tempering, and other glass manufacturing applications.With a high optical resolution of 640 x 480 pixels, fast image sampling up to 125 Hz, and a dedicated line scanner mode, the PI 640i G7 provides detailed, accurate, and innovative infrared images of glass sheets and products. Its superior radiometric measurement characteristics and exceptional image quality ensure precise measurement and detection, particularly in line scanner mode, making it ideal for glass manufacturing processes.Capable of measuring temperatures up to 3000 °C, the PI 640i G7 offers a range of interchangeable optics, from telephoto lenses (15° x 11° FOV) to the new ultra-wide-angle lenses (120° x 100° FOV), allowing you to select the perfect lens for your application. This high-performance, uncooled infrared camera comes equipped with industrial accessories and a free-of-charge software package from Optris, ensuring seamless integration and operation.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | OPTPI64IG7 |
| Product Name | PI 640i G7 |
| Detector Type | Uncooled bolometer |
| Cooling | Uncooled |
| Measurement Range | 150 to 1500 C (302 to 2732 F) |
| Spectral Range | 7.9 microns (7.9 micrometers) |